EN
  • EN
  • DE

NRBE303J3950B1F

Part No NRBE303J3950B1F
Manufacturer Eaton Bussmann
Catalog Temperature Sensors - NTC Thermistors
Description NTC 3K 3950K BETA 25/50 1% / NTC Thermistor 3k Bead, Epoxy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Eaton - Electronics Division
Series NRBE
Package Bulk
Resistance in Ohms @ 25°C 3k
Resistance Tolerance ±5%
B Value Tolerance ±1%
B25/50 3950K
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Free Hanging
Package / Case Bead, Epoxy
Standard Package 500
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1351976-NRBE303J3950B1F
Ultra Librarian 3D Model Ultra Librarian NRBE303J3950B1F CAD Model

Description

The Eaton - Electronics Division NRBE303J3950B1F is an NTC Thermistor designed for temperature sensing applications.

  • Type: NTC Thermistor
  • Resistance @ 25°C: 3k Ohms
  • Resistance Tolerance: ±5%
  • B Value Tolerance: ±1%
  • B25/50 Value: 3950K
  • Temperature Range: -40°C to 125°C
  • Package: Bead, Epoxy
  • Mounting Style: Free-Hanging
  • Standard Package: 500 units

You May Also Be Interested in

Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 5AMPS CLIN
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess