EN
  • EN
  • DE

MSH8-0A

Part No MSH8-0A
Manufacturer Eaton Bussmann
Catalog OEM Parts (M - N)
Description Manual Starter Plug-In Heater 6.40-7.03 FLA MS Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078632-MSH8-0A
Categories OEM Parts(M-N)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSH8-0A CAD Model

Description

The MSH8-0A is a miniature fuse manufactured by Eaton Bussmann, designed to provide reliable circuit protection in a wide range of electronic applications. As a component of the MSH series, this fuse is known for its compact size, high interrupting rating, and ability to protect sensitive electronic equipment from overcurrent conditions. Eaton Bussmann is a reputable manufacturer recognized for their quality and innovation in circuit protection solutions.

Applications

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Lighting systems
  • Industrial control equipment

Features

  • Compact Size: The miniature size allows for use in space-constrained applications.
  • High Interrupting Rating: Provides a high interrupting rating, capable of safely interrupting high fault currents.
  • Fast Acting: Offers fast-acting protection, quickly interrupting the circuit in response to an overcurrent condition.
  • Ceramic Body: Utilizes a ceramic body for excellent thermal and mechanical strength.
  • Axial Leads: Designed with axial leads for easy through-hole mounting.

Benefits

  • Reliable Circuit Protection: Protects sensitive electronic equipment from damage due to overcurrent and short circuit conditions.
  • Space Saving: Compact size enables use in densely populated circuit boards.
  • Quick Response: Fast-acting characteristics minimize the duration of overcurrent events, reducing the risk of component damage.
  • Robust Construction: Ceramic body provides excellent resistance to heat and mechanical stress.
  • Easy Installation: Axial leads simplify the installation process.

Additional Details

The MSH8-0A fuse is rated for a specific current (e.g., 8 Amperes). Its voltage rating indicates the maximum voltage at which it can safely operate. The fuse's datasheet provides detailed information about its electrical characteristics, including the melting time versus current curve, which describes the fuse's response time to different levels of overcurrent. The ceramic body of the fuse provides excellent insulation and thermal conductivity, ensuring that the fuse can withstand high temperatures without compromising its performance. The axial leads are typically made of tinned copper, offering good solderability and corrosion resistance. Proper fuse selection is critical for ensuring reliable circuit protection. The MSH8-0A is suitable for use in a variety of applications, including power supplies, battery chargers, consumer electronics, lighting systems, and industrial control equipment. It is designed to protect sensitive electronic components from damage due to overcurrent conditions, ensuring the reliable operation of electronic devices.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess