EN
  • EN
  • DE

ICP3FAD6104

Part No ICP3FAD6104
Manufacturer Apem Inc.
Catalog OEM Parts (F - I)
Description Pushbutton Switch Fd Dble Icon Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064059-ICP3FAD6104
Categories OEM Parts(F-I)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICP3FAD6104 CAD Model

Description

The ICP3FAD6104 is a series ICP3 illuminated pushbutton switch manufactured by APEM Inc. This robust switch is designed for demanding applications requiring a reliable and visually clear indication of switch status. It combines durable construction with bright illumination, making it suitable for industrial, transportation, and instrumentation panels.

Applications:

  • Industrial Control Panels: Used in control panels for machinery, process equipment, and automation systems.
  • Transportation Equipment: Integrated into dashboards, control consoles, and operator interfaces in vehicles, trains, and aircraft.
  • Instrumentation Panels: Employed in laboratory instruments, test equipment, and measurement devices.
  • Medical Equipment: Utilized in medical devices, diagnostic equipment, and patient monitoring systems.
  • Security Systems: Integrated into access control systems, alarm panels, and security consoles.

Features:

  • Illuminated Pushbutton: Provides visual indication of switch status with bright LED illumination.
  • Robust Construction: Designed with durable materials and construction for reliable performance in demanding environments.
  • Momentary or Latching Action: Available in both momentary and latching versions to suit different application requirements.
  • Multiple LED Colors: Offers a variety of LED colors for clear and customizable indication.
  • Sealed Design: Provides protection against dust and moisture, ensuring reliable operation in harsh environments.

Benefits:

  • Enhanced Visibility: Bright LED illumination enhances visibility and allows for easy identification of switch status.
  • Reliable Performance: Robust construction ensures reliable performance in demanding environments.
  • Versatile Application: Suitable for a wide range of applications due to its illuminated design and durable construction.
  • Easy Integration: Can be easily integrated into various panels and control systems.
  • Customizable Indication: Multiple LED colors allow for customizable indication of switch status.

Additional Details:

The ICP3FAD6104 series of illuminated pushbutton switches are designed to meet the requirements of various industrial and commercial applications. They feature a variety of contact configurations and termination options to suit different wiring and mounting requirements. The switches are available with different actuator styles and colors to match the aesthetic of the panel. The LED illumination is designed for long life and consistent brightness. These switches are a reliable and versatile solution for providing visual indication and control in demanding environments.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess