EN
  • EN
  • DE

JKS-30-700

Part No JKS-30-700
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Fuse Current Limiting Class J 30A 700VAC Fast-Acting 2-Pin Holder Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150832-JKS-30-700
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JKS-30-700 CAD Model

Description

The Eaton Bussmann JKS-30-700 is a fast-acting, supplemental fuse designed to protect sensitive electronic circuits and components from overcurrent conditions. It is commonly used in various industrial and commercial applications.

Applications

  • Power supplies: Protecting the power supply from overloads and short circuits.
  • Industrial control equipment: Protecting control circuits in machinery and automation systems.
  • Lighting systems: Protecting lighting circuits from surges and faults.
  • HVAC equipment: Protecting motors and control circuits in heating, ventilation, and air conditioning systems.
  • Telecommunications equipment: Protecting sensitive telecom circuits from overcurrents.

Features

  • Amperage Rating: 30A
  • Voltage Rating: 700VAC
  • Interrupting Rating: High interrupting rating, capable of safely interrupting high fault currents (Consult datasheet for the specific rating).
  • Fast-Acting: Provides rapid protection against overcurrent conditions.
  • Supplemental Fuse: Designed for protecting individual circuits and components.
  • Ceramic Body: Provides excellent arc quenching and high insulation.
  • Compact Size: Space-saving design for easy integration.

Benefits

  • Fast Overcurrent Protection: Quickly interrupts fault currents to prevent damage to equipment.
  • High Reliability: Designed for reliable performance in demanding environments.
  • Safe Operation: Protects personnel and equipment from electrical hazards.
  • Easy to Replace: Simple to install and replace when needed.
  • Wide Range of Applications: Suitable for various industrial and commercial applications.

Additional Details

The JKS-30-700 fuse from Eaton Bussmann is designed to provide reliable and fast-acting overcurrent protection. Its high interrupting rating ensures that it can safely interrupt high fault currents without causing damage to the surrounding equipment. The ceramic body provides excellent arc quenching and high insulation, enhancing safety and reliability. The fast-acting characteristic of the fuse helps to prevent damage to sensitive electronic components by quickly interrupting the circuit in the event of an overcurrent. The fuse's amperage and voltage ratings must be carefully considered to ensure proper protection for the specific application.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CARTRIDGE 250V 10A SMD
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Schurter Inc.
FUSE BLOK CARTRIDGE 500V 10A SMD
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $1.1574

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess