EN
  • EN
  • DE

FNQ-25

Part No FNQ-25
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FNQ 13⁄32˝ x 1-1⁄2˝ 500Vac time-delay supplemental fuses | FUSE CARTRIDGE 25A 500VAC 5AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton - Bussmann Electrical Division
Packaging Bulk
Fuse Type Cartridge
Current Rating (Amps) 25A
Voltage Rating - AC 500V
Response Time Slow Blow
Applications Electrical, Industrial
Approvals CE, CSA, UL
Breaking Capacity at Rated Voltage 10kA
Mounting Style Holder
Manufacturer Package 5AG, 10mm x 38.1mm
Parts Dimension 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174929-FNQ-25
Manufacturer Homepage www.cooperbussmann.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Safety, Metering
Ultra Librarian 3D Model Ultra Librarian FNQ-25 CAD Model

Description

The Eaton - Bussmann Electrical Division 1174929-FNQ-25 is a slow blow cartridge fuse that is designed to protect industrial, power management, safety, and metering applications from overcurrent.

  • Current Rating: 25A
  • Voltage Rating: 500V AC
  • Breaking Capacity: 10kA @ Rated Voltage
  • Dimensions: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
  • Approvals: CE, CSA, UL
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 12A 1KVDC 5AG
Need more? Email Us
Schurter Inc.
10A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
40A 425 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE 160A 1000V DC PV SIZE 1 DUA
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess