EN
  • EN
  • DE

ER4P-400N3PB

Part No ER4P-400N3PB
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description SWITCH COMPONENT HANDLE BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Handle, Black
Current -;5;9;7;10;8;3;4;2;1;602001;1920;288;3500;5015;3600;600428;2649;1864;602346;302;2041;4047;3845;1409;601941;18;5346;600051;3488;2378;3264;4080;4008;3473;602056;281;600322;818;0;53157;94234;122778;20168;87885;91837;83033;86683;53159;86684;54998;106871;122869;98783;98784;86685;86686;53160;1301;482;108355;16442;101165;2240;63396;63397;75147;63398;63399;5329;72759;1033;120583;120584;120585;120586;1902;113154;34067;34068;26746;28096;97795;3235;97796;95521;5154;122087;113980;54702;15137;18935;106959;3763;106851;104145;53158;15939;110451;104281;22316;23132;23133;1284;63442;12438;14101;62;61;3;804;4;0;2;1;1;704764;704765;313944;315478;317069;324521;325262;329170;681388;333728;334230;334288;635915;340217;574041;340218;716325;340221;349786;349793;805417;349795;349796;352796;352811;723279;725371;352813;352826;352827;711444;504563;719043;363407;574775;369480;374667;675257;675258;377277;384603;401884;401895;470561;409552;409619;410991;411135;833199;417861;74515;188819;257642;287637;84289;85853;95987;140864;153583;157291;488736;191652;213650;216237;219848;805418;256165;708243;265769;805420;805419;277633;68382;99949;1;167594;169380;169427;201594;227192;247706;704767;266261;293724;282614;72441;79867;86826;93589;102511;103869;107648;142049;144860;151537;154437;158363;721219;704766;805413;805414;183493;188168;193820;214394;215615;221942;237743;243654;246015;805416;256611;721220;260518;272421;273611;287058;289559;291185;299587;67468;805410;805411;805412;68500;78808;85596;99485;100018;806865;105773;111454;140221;156844;187313;805415;213166;236651;255592;255798;259895;286178;120309;48510;57529;168122;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian ER4P-400N3PB CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
SWITCH 600V 25A
Need more? Email Us
Eaton Bussmann
SWITCH 400A NON-F 4P UL98
Need more? Email Us
Eaton Bussmann
SWITCH 200A NON-F 3P UL98
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 20A
Need more? Email Us
Altech corporation
SWITCH 600V 80A
Need more? Email Us
Schneider Electric
3 POLE 32A UL508 D.S. DIN RAIL M
Need more? Email Us
Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 7.78" / Shaft
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 50A
Need more? Email Us
Altech corporation
SWITCH REMOTE SHAFT 200MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess