EN
  • EN
  • DE

EM250604

Part No EM250604
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM2506 SERIES 04 POLE / 4 Position Wire to Board Terminal Block Horizontal with Board 0.300" (7.62mm) Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr Eaton - Electronics Division
Series Euro-Mag EM2506
Package Bulk
Number of Levels 1
Positions Per Level 4
Pitch 0.300" (7.62mm)
Mating Orientation Horizontal with Board
Current 16 A
Voltage 300 V
Wire Gauge 14-24 AWG
Mounting Type Through Hole
Wire Termination Screw - Rising Cage Clamp
Features Interlocking (Side)
Temperature Range - Operating -40°C ~ 105°C
Housing Material Thermoplastic
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Steel - Nickel Plated
Torque - Screw 0.56 Nm (5.0 Lb-In)
Screw Thread M2.6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 283-EM250604
Standard Package 100
Win Source Part Number 1057196-EM250604
Ultra Librarian 3D Model Ultra Librarian EM250604 CAD Model

Description

The Eaton Euro-Mag EM2506 series 1057196-EM250604 is a terminal block that has 4 positions per level and 1 level.

  • Positions per Level: 4
  • Levels: 1
  • Pitch: 0.300"
  • Wire Gauge: 14-24 AWG
  • Voltage Rating: 300V
  • Current: 16A
  • Mounting: Through Hole
  • Temperature Range: -40°C to 105°C
  • Applications: Connectors and interconnects

You May Also Be Interested in

Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess