EN
  • EN
  • DE

EH92032-20-CE

Part No EH92032-20-CE
Manufacturer Eaton Bussmann
Catalog Industrial Equipment
Description 2 ID x 20 ft Nitrile Liquid Propane Hose BK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Win Source Part Number 1061620-EH92032-20-CE
Categories Industrial Equipment
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EH92032-20-CE CAD Model

Description

The EH92032-20-CE is a robust circuit breaker from Eaton's Bussmann series, designed to provide reliable overcurrent protection in various industrial and commercial applications. This particular model is a 20A, 2-pole circuit breaker known for its compact design and efficient performance, conforming to CE standards.

Applications

  • Distribution panels in commercial buildings
  • Industrial machinery and equipment protection
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting circuits in large facilities
  • Branch circuit protection in manufacturing plants

Features

  • Overcurrent Protection: Protects circuits from overload and short circuit conditions.
  • 2-Pole Design: Provides protection for two separate circuits simultaneously.
  • 20A Current Rating: Suitable for circuits with a maximum current of 20 amperes.
  • Compact Size: Space-saving design for easy installation in tight spaces.
  • CE Compliant: Meets European safety standards.
  • Thermal-Magnetic Trip Mechanism: Offers reliable and consistent tripping performance.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.

Benefits

  • Enhanced Safety: Prevents electrical fires and equipment damage due to overcurrent conditions.
  • Reduced Downtime: Quick and easy resetting after a trip minimizes downtime.
  • Reliable Performance: Consistent tripping characteristics ensure dependable protection.
  • Space Saving: Compact design allows for more circuit breakers to be installed in a given space.
  • Compliance with Regulations: CE compliance ensures adherence to safety standards.
  • Easy Installation: Simple and straightforward installation process.
  • Long Service Life: Durable construction ensures long-term reliability.

Additional Details

The EH92032-20-CE utilizes a thermal-magnetic trip mechanism, offering both thermal overload protection and instantaneous magnetic short-circuit protection. Its interrupting capacity is designed to handle substantial fault currents, ensuring circuit integrity. The breaker is constructed with high-quality materials to withstand demanding industrial environments. Proper wiring and grounding are crucial for optimal performance and safety. Installation should be performed by qualified personnel familiar with electrical codes and safety practices.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess