EN
  • EN
  • DE

DS16-04P

Part No DS16-04P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 4POS SCREW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 4
Pitch 0.472" (12.00mm)
Style Screw - Half Thread
For Use With/Related Products DP Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
Ultra Librarian 3D Model Ultra Librarian DS16-04P CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
JUMPER TERM BLK 2POS FLAT PIN
Lowest to $0.7196
Phoenix Contact
JUMPER TERM BLK 2POS BRIDGE
Need more? Email Us
Altech corporation
JUMPER TERM BLK 10POS ROUND PIN / 10 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Weidmuller
JUMPER TERM BLK 58POS FLAT PIN
Need more? Email Us
Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS FLAT PIN
Need more? Email Us
Weidmuller
JUMPER TERM BLK 3POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 4POS RING
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess