EN
  • EN
  • DE

ADS4128IRGZ25

Part No ADS4128IRGZ25
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 48VQFN / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 200M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting SMD (SMT)
Base Product Number ADS4128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Names 296-34813-1,2156-ADS4128IRGZ25-TITR,TEXTISADS4128IRGZ25,296-34813-6,296-34813-2
Standard Package 25
Win Source Part Number 1232052-ADS4128IRGZ25
Ultra Librarian 3D Model Ultra Librarian ADS4128IRGZ25 CAD Model

Description

The ADS4128IRGZ25 is a high-performance, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, medical, and communication applications. This ADC offers an impressive sampling rate of up to 65 MSPS (mega-samples per second), providing precise digital representation of analog signals for real-time data processing and analysis.

Key Features

  • High Precision: With its 12-bit resolution, the ADS4128IRGZ25 ensures accurate conversion of analog signals to digital, capturing the fine details necessary for high-fidelity applications.
  • Fast Sampling Rate: The device's ability to sample at rates up to 65 MSPS allows for the capture of high-speed signals, making it ideal for applications such as digital oscilloscopes, spectrum analyzers, and data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS4128IRGZ25 minimizes power usage, which is critical for portable and battery-operated devices.
  • Flexible Interface: The ADC features a serial LVDS (Low Voltage Differential Signaling) output interface, providing a robust and high-speed data connection while reducing the number of required I/O lines.
  • Small Form Factor: Housed in a compact 48-pin QFN (quad-flat no-leads) package, the ADS4128IRGZ25 saves valuable board space, a crucial consideration for space-constrained designs.

Applications

The versatility of the ADS4128IRGZ25 allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Medical imaging devices such as ultrasound and CT scanners
  • Test and measurement equipment
  • Communication infrastructure including base stations and software-defined radios
  • Scientific instrumentation

Overall, the ADS4128IRGZ25 from Texas Instruments is a top-tier ADC solution that offers a blend of speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess