EN
  • EN
  • DE

DRQ127-3R3-R

Part No DRQ127-3R3-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 2.831UH SMD / Shielded 2 Coil Inductor Array 11.32 µH Inductance - Connected in Series 2.831 µH Inductance - Connected in Parallel 5.67mOhm DC Resistance (DCR) - Parallel 10.4 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 2.831 µH
Inductance - Connected In Series 11.32 µH
Tolerance ±20%
Current Rating - Parallel 10.4 A
Current Rating - Series 5.23 A
Current Saturation - Parallel 21.5 A
Current Saturation - Series 10.8 A
DC Resistance (DCR) - Parallel 5.67mOhm
DC Resistance (DCR) - Series 22.9mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.315" (8.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names DRQ127-3R3-ND,DRQ127-3R3-R-ND,513-1308-1,513-1308-2,DRQ127-3R3R,DRQ127-3R3,Q9652717A,513-1308-6,DRQ1273R3R
Standard Package 350
Win Source Part Number 1000180-DRQ127-3R3-R
Ultra Librarian 3D Model Ultra Librarian DRQ127-3R3-R CAD Model

Description

The 1000180-DRQ127-3R3-R is a signal transformer designed to meet the needs of various electronic applications. It is a high popularity product with a nonstandard package/case.

  • Popularity: High
  • Package/Case: Nonstandard
  • Height: 0.315 inches
  • Dimension: 0.492 inches L x 0.492 inches W
  • Shielded: Yes
  • Operating Temperature Range: -40°C to 125°C
  • Parallel Current Rating: 10.4A
  • Series Current Rating: 5.23A

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Sumida America Components Inc.
Lowest to $1.6320
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess