EN
  • EN
  • DE

DRQ125-150-R

Part No DRQ125-150-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 15.35UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 15.35 µH
Inductance - Connected In Series 61.4 µH
Tolerance ±20%
Current Rating - Parallel 4.27 A
Current Rating - Series 2.13 A
Current Saturation - Parallel 5.69 A
Current Saturation - Series 2.85 A
DC Resistance (DCR) - Parallel 29.8mOhm
DC Resistance (DCR) - Series 120mOhm
Shielding Shielded
Ratings -
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.236" (6.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1378272-DRQ125-150-R
Ultra Librarian 3D Model Ultra Librarian DRQ125-150-R CAD Model

Description

The DRQ series inductor array by Eaton - Electronics Division is a high-performance component for signal transformers.

  • Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
  • Mounting Type: Surface Mount
  • Number of Coils: 2
  • Connections: Parallel and Series
  • Inductance (Parallel): 15.35 µH
  • Inductance (Series): 61.4 µH
  • Current Rating (Parallel): 4.27A
  • Current Rating (Series): 2.13A
  • Current Saturation (Parallel): 5.69A
  • Current Saturation (Series): 2.85A
  • Features: Low DC Resistance, Shielded

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess