EN
  • EN
  • DE
  • IT

CTX20-4A-R

Part No CTX20-4A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 19.58UH SMD  /  Unshielded 2 Coil Inductor Array 78.3 µH Inductance - Connected in Series 19.58 µH Inductance - Connected in Parallel 34mOhm Max DC Resistance (DCR) - Parallel 3.62 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC® PLUS
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 19.58 µH
Inductance - Connected In Series 78.3 µH
Tolerance ±25%
Current Rating - Parallel 3.62 A
Current Rating - Series 1.81 A
Current Saturation - Parallel 3 A
Current Saturation - Series 1.5 A
DC Resistance (DCR) - Parallel 34mOhm Max
DC Resistance (DCR) - Series 135mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 513-1797-6,CTX20-4A-R-ND,CTX204AR,513-1797-2,513-1797-1
Standard Package 600
Win Source Part Number 1001754-CTX20-4A-R
Ultra Librarian 3D Model Ultra Librarian CTX20-4A-R CAD Model

Description

The Eaton - Electronics Division CTX20-4A-R OCTA-PAC® PLUS inductor array consists of two coils with a connected in series inductance of 78.3 µH and a connected in parallel inductance of 19.58 µH.

  • Series Inductance: 78.3 µH
  • Parallel Inductance: 19.58 µH
  • Series Current Rating: 1.81 A
  • Parallel Current Rating: 3.62 A
  • Series Current Saturation: 1.5 A
  • Parallel Current Saturation: 3 A
  • Series DCR: 135mOhm Max
  • Parallel DCR: 34mOhm Max
  • Package: Nonstandard package
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724
Bourns Inc.
INDUCT ARRAY 2 COIL 4.7UH SMD
Lowest to $0.7574
Bourns Inc.
INDUCT ARRAY 2 COIL 3.3UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 22UH SMD
Lowest to $1.7746
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess