EN
  • EN
  • DE

CTX2-4P-R

Part No CTX2-4P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 1.95UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 7.81μH
Inductance - Connected In Parallel 1.95μH
Tolerance ±20%
Current Rating - Parallel 4.6A
Current Rating - Series 2.3A
DC Resistance (DCR) - Parallel 14 mOhm Max
DC Resistance (DCR) - Series 55 mOhm Max
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height 0.250" (6.35mm)
Win Source Part Number 1030805-CTX2-4P-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTX2-4P-R CAD Model

Description

The 1030805-CTX2-4P-R from Eaton is an SMD (SMT) inductor with a tolerance of ±20%.

  • Mounting Type: SMD (SMT)
  • Tolerance: ±20%
  • Height: 0.250" (6.35mm)
  • Number of Coils: 2
  • Inductance (Parallel): 1.95µH
  • Current Rating (Parallel): 4.6A
  • Current Rating (Series): 2.3A
  • DC Resistance (DCR) (Parallel): 14 mOhm Max
  • DC Resistance (DCR) (Series): 55 mOhm Max
  • Category: Inductors, Coils, Chokes
  • Temperature Range: -40°C to 85°C
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess