EN
  • EN
  • DE

CTX10-4P

Part No CTX10-4P
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 9.88UH SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 9.88 µH
Inductance - Connected In Series 39.53 µH
Tolerance ±20%
Current Rating - Parallel 2.5 A
Current Rating - Series 1.25 A
DC Resistance (DCR) - Parallel 47mOhm Max
DC Resistance (DCR) - Series 187mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580980-CTX10-4P
Ultra Librarian 3D Model Ultra Librarian CTX10-4P CAD Model

Description

The 580980-CTX10-4P is an array of inductors, coils, and chokes designed by Eaton Bussmann.

  • Series: Econo-Pac™
  • Package Options: tape & reel (TR) and cut tape (CT)
  • Shielding: unshielded
  • Size/Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Standard Package: 600 pieces
  • Tolerance: ±20%
  • Coils: Two coils
  • Connected in Series Inductance: 39.53 μH
  • Connected in Parallel Inductance: 9.88 μH
  • Current Rating (Parallel): 2.5 A
  • Current Rating (Series): 1.25 A
  • DC Resistance (DCR) Parallel: 47mΩ max
  • DC Resistance (DCR) Series: 187mΩ max
  • Mounting Type: Surface Mount
  • Package/Case: Nonstandard
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS Code: 8504.50.4000

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6556 $58.4232
54+ $2.1790 $117.6660
83+ $2.1109 $175.2047
114+ $2.0429 $232.8906
147+ $1.9747 $290.2809
196+ $1.7704 $346.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess