EN
  • EN
  • DE

CMS3-3-R

Part No CMS3-3-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 64UH 4.75A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 4.75A DCR 7mOhm (Typ)
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number CMS33R, CMS3-3-ND, CMS3-3-R-ND, 513-1790-1, CMS3-3, 513-1790-2, 513-1790-6
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915633-CMS3-3-R
Ultra Librarian 3D Model Ultra Librarian CMS3-3-R CAD Model

Description

The Eaton Bussmann CMS3-3-R is a 2 Line Common Mode Choke with a surface mount package and a horizontal, 4 PC pad.

  • Lines: 2
  • Type: Common Mode Choke
  • Mounting Type: Surface Mount
  • Package: Horizontal, 4 PC pad
  • DCR: 7mOhm (Typ)
  • Maximum Current Rating: 4.75A
  • Popularity: High
  • Supply and Demand Status: Balance
  • Estimated Production Lead Time: 18 weeks
  • ECCN: EAR99
  • HTSUS: 8548.90.0100

You May Also Be Interested in

Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2733 $50.9131
17+ $5.9679 $101.4543
26+ $5.7814 $150.3164
36+ $5.5949 $201.4164
47+ $5.4084 $254.1948
62+ $4.8489 $300.6318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess