EN
  • EN
  • DE

BSPS3255TNC

Part No BSPS3255TNC
Manufacturer Eaton Bussmann
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 230V 3 POLE DIN RAIL / Gas Discharge Tube 230 V 3 Pole DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Eaton - Bussmann Electrical Division
Series BPS
Package Bulk
Voltage - DC Spark Over (Nom) 230 V
Number of Poles 3
Fail Short No
Mounting Type DIN Rail
Package / Case Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.40.0000
Standard Package 1
Win Source Part Number 958104-BSPS3255TNC
Ultra Librarian 3D Model Ultra Librarian BSPS3255TNC CAD Model

Description

The BSPS3255TNC is a gas discharge tube arrester designed for circuit protection. It has a voltage rating of 230V DC spark over (Nom) and has 3 poles.

  • Voltage Rating: 230V DC spark over (Nom)
  • Number of Poles: 3
  • Package: bulk
  • Standard Package: 1
  • Tolerance: Not specified
  • Impulse Discharge Current (8/20µs): Not specified
  • Mounting Type: DIN rail
  • Package/Case: module
  • Manufacturer: Eaton - Bussmann Electrical Division

You May Also Be Interested in

Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 3000V 3KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess