EN
  • EN
  • DE

BSPM3208WYG

Part No BSPM3208WYG
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description VARISTOR 208V 40KA MOD PLUG-IN  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Surge Protection Devices (SPDs)
Mfr Eaton - Bussmann Electrical Division
Series BSPM
Package Bulk
Product Status Obsolete
Type Type 2
Form Base + Module
Number of Poles 3
Voltage - Continuous Operating (Max) (MCOV) 550VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Discharge (Max) (8/20µS) 40 kA
Current - Short Circuit Rating (SCRR) 200 kA
Voltage - Protection Rating (VPR) 1.8 kV
Features Thermally Protected
Mounting Type DIN Rail
Approval Agency ATEX, UL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.40.0000
Standard Package 1
Win Source Part Number 1095654-BSPM3208WYG
Ultra Librarian 3D Model Ultra Librarian BSPM3208WYG CAD Model

Description

The Eaton - Bussmann Electrical Division 1095654-BSPM3208WYG is a BSPM series type 2 TVS-surge protection device that comes in a package of bulk.

  • Series: BSPM
  • Device Type: Type 2 TVS-Surge Protection Device (SPD)
  • Package: Bulk
  • Form: Base + Module
  • Mounting Type: DIN Rail
  • Category: TVS-Surge Protection Devices (SPDs)
  • ECCN: EAR99
  • Status: Obsolete
  • Voltage - Continuous Operating (Max) (MCOV): 550VAC
  • Current - Discharge (Nom) (8/20µS): 20 kA
  • Current - Discharge (Max) (8/20µS): 40 kA
  • Current - Short Circuit Rating (SCRR): 200 kA
  • Voltage - Protection Rating (VPR): 1.8 kV
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8535.40.0000
  • Approvals: ATEX and UL

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess