EN
  • EN
  • DE

BPMA510UL

Part No BPMA510UL
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD TYPE 2 1.02KV MCOV 4 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Type 2
Form Base + Module
Number of Poles 4
Voltage - Continuous Operating (Max) (MCOV) 1.02kV
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Discharge (Max) (8/20µS) 50 kA
Current - Short Circuit Rating (SCCR) 200 kA
Voltage - Protection Rating (VPR) 3 kV
Operating Temperature -40°C ~ 90°C
Features Visual Life Indicator
Mounting Type DIN Rail
Ultra Librarian 3D Model Ultra Librarian BPMA510UL CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
SPD TYP2 75VAC/100VDC MCOV 1POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 150VAC MCOV
Need more? Email Us
Phoenix Contact
SPD 275VAC/275VDC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD TYP2 75VAC/100VDC MCOV 1POLE
Need more? Email Us
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Phoenix Contact
SPD 30VDC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SURGE ARRESTER 1CHANNEL
Need more? Email Us
Mean Well Enterprises Co., Ltd.
SPD 277VAC MCOV 2 POLE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess