EN
  • EN
  • DE

BPM300YPV

Part No BPM300YPV
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 600V 25KA MOD PLUG-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Varistor Voltage (Typ) 600 V
Current - Surge 25 kA
Number of Circuits 1
Operating Temperature -40°C ~ 80°C
Mounting Type DIN Rail
Package / Case Module, Plug-In Terminal Block
Ultra Librarian 3D Model Ultra Librarian BPM300YPV CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 150A 1206
Lowest to $0.0873
Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
Panasonic
ESD Protection Diodes / TVS Diodes 30V 0402 SUPPRESSOR ESD
Lowest to $0.0860
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 47V 200A 1206
Need more? Email Us
Eaton Bussmann
VARISTOR 30KA MODULE PLUG-IN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess