EN
  • EN
  • DE

BPM275IEC

Part No BPM275IEC
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 230V 40KA MOD PLUG-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Maximum AC Volts 275 V
Maximum DC Volts 350 V
Varistor Voltage (Typ) 230 V
Current - Surge 40 kA
Number of Circuits 1
Operating Temperature -40°C ~ 80°C
Mounting Type DIN Rail
Package / Case Module, Plug-In Terminal Block
Ultra Librarian 3D Model Ultra Librarian BPM275IEC CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
AVX Corp/Kyocera Corp
VARISTOR 47V 200A 1206
Need more? Email Us
Eaton Bussmann
VARISTOR 230V 40KA MOD PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR 30KA MODULE PLUG-IN
Need more? Email Us
Kemet
VARISTOR 56V 250A 1210
Need more? Email Us
Eaton Bussmann
VARISTOR
Need more? Email Us
EPCOS (TDK)
VARISTOR 940V 20KA DISC 27.5MM
Need more? Email Us
Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us
Panasonic
VARISTOR 240V 10KA DISC 16.5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess