EN
  • EN
  • DE

BPM150IEC

Part No BPM150IEC
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 120V 40KA MOD PLUG-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Maximum AC Volts 150 V
Varistor Voltage (Typ) 120 V
Current - Surge 40 kA
Number of Circuits 1
Operating Temperature -40°C ~ 85°C
Mounting Type DIN Rail
Package / Case Module, Plug-In Terminal Block
Ultra Librarian 3D Model Ultra Librarian BPM150IEC CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
VARISTOR 600V 25KA MOD PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR 230V 40KA MOD PLUG-IN
Need more? Email Us
Panasonic
VARISTOR 56V 1KA DISC 11.5MM
Lowest to $0.4412
Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us
Eaton Bussmann
VARISTOR 400V 40KA MOD PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess