EN
  • EN
  • DE

BK/MDA-2-1/2-R

Part No BK/MDA-2-1/2-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 2.5A 250VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 2.5 A
Voltage Rating - AC 250 V
Response Time Slow Blow
Case / Package 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 200A
Melting I2t 7.2
Approval Agency CE, CSA, UL
Color Black
Size / Dimension 0.250\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1603719-BK/MDA-2-1/2-R
Ultra Librarian 3D Model Ultra Librarian BK/MDA-2-1/2-R CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 140A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 250A 32VAC 32VDC
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess