EN
  • EN
  • DE

BK/C518-4-R

Part No BK/C518-4-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE GLASS 4A 250VAC 2AG / 4 A 250 V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Eaton - Electronics Division
Series C518
Package Bulk
Mounting Type Through Hole
Fuse Type Cartridge, Glass
Current Rating (Amps) 4 A
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case 2AG, 5mm x 15mm (Axial)
Breaking Capacity @ Rated Voltage 200A
Melting I2t 16.6
Approval Agency CSA, UL
Dimension 0.217" Dia x 0.598" L (5.50mm x 15.20mm)
DC Cold Resistance 0.022 Ohms
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0020
Other Names 283-2654,BK-C518-4-R,BK/C518-4R,BK/C5184R,C518-4-R,C518-4R
Standard Package 100
Win Source Part Number 1050889-BK/C518-4-R
Ultra Librarian 3D Model Ultra Librarian BK/C518-4-R CAD Model

Description

The Eaton - Electronics Division electronic component with Win Source Part Number 1050889-BK/C518-4-R is a cartridge glass fuse with a voltage rating of 250V AC.

  • Response Time: fast blow
  • Breaking Capacity: 200A @ rated voltage
  • Melting I2t: 16.6
  • DC Cold Resistance: 0.022 ohms
  • Standard Package: 100 pieces
  • Mounting: through hole
  • Package/Case: 2AG, 5mm x 15mm (axial)
  • Temperature Range: not specified
  • Alternative Parts (cross-reference): RST 5, 38314000000, 36914000000, 38313150000, 0034.6021, SR-5-5A-APBK-C518-4-R, and BKC518-4-R
  • MSL Level: 1 (unlimited)
  • Approval Agencies: CSA and UL

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess