EN
  • EN
  • DE

BK/ATM-5

Part No BK/ATM-5
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE AUTOMOTIVE 5A 32VDC BLADE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Automotive
Current Rating (Amps) 5 A
Voltage Rating - DC 32 V
Response Time Fast Blow
Package / Case Blade, Miniature
Breaking Capacity @ Rated Voltage 1kA
Color Tan
Size / Dimension 0.430\;5;9;7;10;8;3;4;2;1;1588;5673;5433;1920;507;118;1768;4598;2080;602020;2037;2861;2041;283;614;3845;136;2315;2019;478;18;5346;4032;602345;3488;2378;2770;236;2298;10;149;277;846;4008;486;3473;602056;1568;452;290;4335;1102;601898;56;2946;281;818;0;79087;133180;132999;132998;82777;51808;51807;63319;63320;54263;54303;51806;107515;75922;94766;73728;47624;45319;45320;80912;94171;89567;107997;89568;91106;106815;61845;61846;61847;61848;59116;59117;92095;59118;59119;129455;1911;49931;54767;92173;95367;21798;54778;89814;100588;92174;5797;15207;15208;33578;15215;29163;15218;15209;3595;12178;590;12181;592;12183;12184;12185;21015;936;27046;13121;13122;9855;9856;25282;1793;34471;1794;1795;13123;24629;4288;27665;27670;15241;15242;14422;4290;9893;14688;14689;15244;14690;15245;15246;15739;105758;105757;47128;14433;103738;102787;14646;14820;37626;4292;15464;15465;6329;1645;124949;7907;743;1798;15268;7944;15270;6234;3592;13019;7966;34201;27241;6237;15330;6345;24481;5874;4178;4230;4231;9844;6371;16998;15466;15467;15468;15469;15470;15471;15472;15473;72851;89573;8479;92968;11300;10018;14716;7482;7483;95604;6390;9832;9833;9946;10019;1799;1800;4194;15278;57120;9848;61775;59457;27240;57121;15342;96222;4086;4085;5849;1801;1802;14751;12199;12205;122056;34585;47533;44514;15301;63974;68321;13836;28910;16618;16619;44771;55395;55396;14828;15474;23764;15461;15475;13770;15476;15463;15462;15477;15478;15479;15480;15481;15482;15483;15484;15485;23765;33539;16684;21117;14298;49006;15307;15308;15309;5854;15310;14822;42681;47534;27296;28694;4081;95585;4584;29405;20825;20826;20827;20828;57076;5470;609;15214;26240;15217;95620;107541;107516;15366;107530;16041;14059;27200;69955;20167;133011;15367;15368;27292;27293;15377;44380;102267;15369;108583;15370;92291;108582;108581;131391;81697;80199;49656;80204;80205;80206;81645;80202;80203;80207;80210;80211;80212;131390;81646;80208;81647;80209;9924;80213;80214;54992;80217;80218;80219;80222;80220;80221;29781;76275;80224;80225;15093;80228;80229;84678;80226;32801;80230;59836;80231;80232;15374;15375;27330;44510;90782;107536;107531;64257;27022;27023;15459;15460;21001;15458;33580;45321;50055;15486;15487;45317;59172;15488;34900;64256;49928;54797;15378;22333;15379;15380;15381;90;34221;50753;80728;21955;21956;120858;119637;50605;15454;15455;15456;46003;3866;88536;107526;107535;107538;67539;29164;15206;15216;26257;29168;113773;15372;30783;30784;40575;15221;15222;15223;85459;15373;82347;60;175;10744;81618;98113;11022;15346;52308;42634;131389;14212;66376;15327;15328;24982;15324;15239;15240;22331;15422;24991;50754;129805;15316;50755;15317;24990;98112;15361;15965;15964;81619;15382;81620;81621;81649;84679;84680;15326;81622;81623;26258;26259;75138;131394;81624;131396;81625;26253;18570;131392;81626;26238;38520;81627;80929;26256;26254;26244;42161;15189;26239;26394;26395;26241;11035;81628;26247;15321;52315;129801;33601;15427;15430;82348;123626;15385;50746;50751;15386;15387;15388;123582;123579;123583;15389;123578;123580;123577;123581;64258;15390;50747;15433;15391;15392;15393;15395;15489;15490;65629;53079;57507;46;47;1200;59511;101640;1240;8786;14268;14267;98039;98040;40861;15298;15313;98038;129800;121271;15440;26286;483;38096;15303;15304;15305;15306;19050;29166;55212;486;46002;92595;40857;74915;15399;54768;15400;7168;15401;20920;123539;7169;14269;15204;66214;81629;96158;40858;34263;48472;27173;27174;27175;15257;15258;15259;15263;15264;15398;15410;15411;81695;81630;27558;15300;75986;27256;15265;15312;15314;33655;33659;40865;129802;15491;15210;1498;15492;15493;15494;1845;15211;80772;26248;26250;26255;26251;26261;55211;26262;27171;27172;24454;15279;84415;57084;15280;27243;15281;15282;15283;15284;15285;15286;73124;9069
Ultra Librarian 3D Model Ultra Librarian BK/ATM-5 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess