EN
  • EN
  • DE

BK/ATC-40

Part No BK/ATC-40
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE AUTO 40A 32VDC BLADE ATO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Automotive
Current Rating (Amps) 40 A
Voltage Rating - DC 32 V
Response Time Fast Blow
Package / Case Blade, ATO/ATC
Breaking Capacity @ Rated Voltage 1kA
Approval Agency UL
Color Amber
Size / Dimension 0.760\;5;9;7;10;8;3;4;2;1;1588;5673;5433;1920;507;118;1768;4598;2080;602020;2037;2861;2041;283;614;3845;136;2315;2019;478;18;5346;4032;602345;3488;2378;2770;236;2298;10;149;277;846;4008;486;3473;602056;1568;452;290;4335;1102;601898;56;2946;281;818;0;79087;133180;132999;132998;82777;51808;51807;63319;63320;54263;54303;51806;107515;75922;94766;73728;47624;45319;45320;80912;94171;89567;107997;89568;91106;106815;61845;61846;61847;61848;59116;59117;92095;59118;59119;129455;1911;49931;54767;92173;95367;21798;54778;89814;100588;92174;5797;15207;15208;33578;15215;29163;15218;15209;3595;12178;590;12181;592;12183;12184;12185;21015;936;27046;13121;13122;9855;9856;25282;1793;34471;1794;1795;13123;24629;4288;27665;27670;15241;15242;14422;4290;9893;14688;14689;15244;14690;15245;15246;15739;105758;105757;47128;14433;103738;102787;14646;14820;37626;4292;15464;15465;6329;1645;124949;7907;743;1798;15268;7944;15270;6234;3592;13019;7966;34201;27241;6237;15330;6345;24481;5874;4178;4230;4231;9844;6371;16998;15466;15467;15468;15469;15470;15471;15472;15473;72851;89573;8479;92968;11300;10018;14716;7482;7483;95604;6390;9832;9833;9946;10019;1799;1800;4194;15278;57120;9848;61775;59457;27240;57121;15342;96222;4086;4085;5849;1801;1802;14751;12199;12205;122056;34585;47533;44514;15301;63974;68321;13836;28910;16618;16619;44771;55395;55396;14828;15474;23764;15461;15475;13770;15476;15463;15462;15477;15478;15479;15480;15481;15482;15483;15484;15485;23765;33539;16684;21117;14298;49006;15307;15308;15309;5854;15310;14822;42681;47534;27296;28694;4081;95585;4584;29405;20825;20826;20827;20828;57076;5470;609;15214;26240;15217;95620;107541;107516;15366;107530;16041;14059;27200;69955;20167;133011;15367;15368;27292;27293;15377;44380;102267;15369;108583;15370;92291;108582;108581;131391;81697;80199;49656;80204;80205;80206;81645;80202;80203;80207;80210;80211;80212;131390;81646;80208;81647;80209;9924;80213;80214;54992;80217;80218;80219;80222;80220;80221;29781;76275;80224;80225;15093;80228;80229;84678;80226;32801;80230;59836;80231;80232;15374;15375;27330;44510;90782;107536;107531;64257;27022;27023;15459;15460;21001;15458;33580;45321;50055;15486;15487;45317;59172;15488;34900;64256;49928;54797;15378;22333;15379;15380;15381;90;34221;50753;80728;21955;21956;120858;119637;50605;15454;15455;15456;46003;3866;88536;107526;107535;107538;67539;29164;15206;15216;26257;29168;113773;15372;30783;30784;40575;15221;15222;15223;85459;15373;82347;60;175;10744;81618;98113;11022;15346;52308;42634;131389;14212;66376;15327;15328;24982;15324;15239;15240;22331;15422;24991;50754;129805;15316;50755;15317;24990;98112;15361;15965;15964;81619;15382;81620;81621;81649;84679;84680;15326;81622;81623;26258;26259;75138;131394;81624;131396;81625;26253;18570;131392;81626;26238;38520;81627;80929;26256;26254;26244;42161;15189;26239;26394;26395;26241;11035;81628;26247;15321;52315;129801;33601;15427;15430;82348;123626;15385;50746;50751;15386;15387;15388;123582;123579;123583;15389;123578;123580;123577;123581;64258;15390;50747;15433;15391;15392;15393;15395;15489;15490;65629;53079;57507;46;47;1200;59511;101640;1240;8786;14268;14267;98039;98040;40861;15298;15313;98038;129800;121271;15440;26286;483;38096;15303;15304;15305;15306;19050;29166;55212;486;46002;92595;40857;74915;15399;54768;15400;7168;15401;20920;123539;7169;14269;15204;66214;81629;96158;40858;34263;48472;27173;27174;27175;15257;15258;15259;15263;15264;15398;15410;15411;81695;81630;27558;15300;75986;27256;15265;15312;15314;33655;33659;40865;129802;15491;15210;1498;15492;15493;15494;1845;15211;80772;26248;26250;26255;26251;26261;55211;26262;27171;27172;24454;15279;84415;57084;15280;27243;15281;15282;15283;15284;15285;15286;73124;90
Ultra Librarian 3D Model Ultra Librarian BK/ATC-40 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess