EN
  • EN
  • DE

BK/AGC-V-20-R

Part No BK/AGC-V-20-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE GLASS 20A 32VAC 3AB 3AG / Fuse Miniature Fast Acting 20A 32V Axial 6.3 X 32mm Glass Carton CSA/UL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Series AGC
Packaging Bulk
Fuse Type Cartridge, Glass
Current Rating 20A
Voltage Rating - AC 32V
Response Time Fast
Package 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Style Through Hole
Breaking Capacity @ Rated Voltage 1kA
Melting I2t 1.438
Approvals CSA, UL
Dimension 0.266" Dia x 1.292" L (6.76mm x 32.82mm)
Resistance 0.004 Ohm
Win Source Part Number 777954-BK/AGC-V-20-R
Popularity Medium
Supply and Demand Status Limited
Family Name AGC
Introduction Date October 11, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BK/AGC-V-20-R CAD Model

Description

The BK/AGC-V-20-R is a 20 Amp AGC series glass tube fuse manufactured by Eaton Bussmann. AGC fuses are commonly used general-purpose fuses known for their reliable circuit protection.

Applications

  • Automotive Electronics: Protects various electrical circuits in vehicles, such as lighting, audio systems, and power windows.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer electronics to protect against overcurrent conditions.
  • Industrial Equipment: Provides circuit protection in industrial machinery, control systems, and power supplies.
  • Power Supplies: Protects power supply circuits from damage due to overloads or short circuits.
  • Lighting Systems: Used in lighting fixtures and ballasts to prevent damage from excessive current.

Features

  • 20 Amp Current Rating: Designed to interrupt circuits with currents exceeding 20 amps.
  • AGC Series: Belongs to the AGC (All Glass Construction) series of fuses, known for their reliability and general-purpose use.
  • Glass Tube Construction: Features a transparent glass tube that allows for visual inspection of the fuse element.
  • Fast-Acting: Provides quick response to overcurrent conditions, minimizing damage to protected circuits.
  • Axial Leads: Equipped with axial leads for easy installation in through-hole circuits.

Benefits

  • Reliable Circuit Protection: Protects electrical circuits from damage due to overloads or short circuits.
  • Easy to Install: Simple axial lead design allows for easy installation in various circuits.
  • Visual Inspection: Transparent glass tube allows for easy visual inspection of the fuse element to determine if it has blown.
  • Cost-Effective: Provides a cost-effective solution for circuit protection.
  • Wide Availability: AGC fuses are widely available from various distributors and retailers.

Additional Details

The BK/AGC-V-20-R has a voltage rating of typically 32V or 250V AC/DC. The interrupting rating (the maximum current the fuse can safely interrupt) should be considered when selecting a fuse for a specific application. Always replace a blown fuse with a fuse of the same type and current rating. Incorrect fuse ratings can lead to equipment damage or safety hazards. Eaton Bussmann provides comprehensive datasheets and technical information for its fuses. Proper fuse selection is crucial for ensuring reliable circuit protection and preventing equipment damage.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess