EN
  • EN
  • DE

A1030-2R5155-R

Part No A1030-2R5155-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 1.5F -20% +80% 2.5V T/H / 1.5 F (EDLC) Supercapacitor 2.5 V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 70°C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton Bussmann
Series A
Package Bulk
Product Status Obsolete
Capacitance 1.5 F
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 60mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.413" Dia (10.50mm)
Height - Seated (Max) 1.240" (31.50mm)
Temperature Range - Operating -25°C ~ 70°C
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8532.29.0040
Win Source Part Number 908824-A1030-2R5155-R
Ultra Librarian 3D Model Ultra Librarian A1030-2R5155-R CAD Model

Description

The 908824-A1030-2R5155-R is an electric double layer capacitor (EDLC) from Eaton Bussmann's A series. Bold the product name (e.g., BAV99S,135 → 908824-A1030-2R5155-R) and manufacturer (e.g., Nexperia USA Inc. → Eaton Bussmann).

  • Series: A
  • Termination: PC pins
  • Packaging: bulk
  • Size: 0.413" Dia (10.50mm)
  • Maximum Seated Height: 1.240" (31.50mm)
  • Standard Package Quantity: 100
  • Capacitance: 1.5 F
  • Capacitance Tolerance: -20% to +80%
  • Rated Voltage: 2.5 V
  • Lead Spacing: 0.197" (5.00mm)
  • ESR: 60mOhm @ 1kHz
  • Lifetime: 1000 hours @ 70°C
  • Mounting Type: through-hole
  • Package: radial, can
  • Operating Temperature: -25°C to 70°C
  • HTSUS Code: 8532.29.0040
  • Status: obsolete
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1685 $62.0220
28+ $4.2409 $118.7452
43+ $4.1083 $176.6569
59+ $3.9759 $234.5781
76+ $3.8433 $292.0908
101+ $3.4458 $348.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess