EN
  • EN
  • DE

38GFZSJ30E

Part No 38GFZSJ30E
Manufacturer Eaton Bussmann
Catalog Fuses
Description 38KV 30E DIN FUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 30 A
Voltage Rating - AC 38 kV
Response Time Slow Blow
Package / Case Cartridge, Non-Standard
Breaking Capacity @ Rated Voltage 65kA
Approval Agency CE
Size / Dimension 2.992\;5;9;7;10;8;3;4;2;1;1588;5673;5433;1920;507;118;1768;4598;2080;602020;2037;2861;2041;283;614;3845;136;2315;2019;478;18;5346;4032;602345;3488;2378;2770;236;2298;10;149;277;846;4008;486;3473;602056;1568;452;290;4335;1102;601898;56;2946;281;818;0;79087;133180;132999;132998;82777;51808;51807;63319;63320;54263;54303;51806;107515;75922;94766;73728;47624;45319;45320;80912;94171;89567;107997;89568;91106;106815;61845;61846;61847;61848;59116;59117;92095;59118;59119;129455;1911;49931;54767;92173;95367;21798;54778;89814;100588;92174;5797;15207;15208;33578;15215;29163;15218;15209;3595;12178;590;12181;592;12183;12184;12185;21015;936;27046;13121;13122;9855;9856;25282;1793;34471;1794;1795;13123;24629;4288;27665;27670;15241;15242;14422;4290;9893;14688;14689;15244;14690;15245;15246;15739;105758;105757;47128;14433;103738;102787;14646;14820;37626;4292;15464;15465;6329;1645;124949;7907;743;1798;15268;7944;15270;6234;3592;13019;7966;34201;27241;6237;15330;6345;24481;5874;4178;4230;4231;9844;6371;16998;15466;15467;15468;15469;15470;15471;15472;15473;72851;89573;8479;92968;11300;10018;14716;7482;7483;95604;6390;9832;9833;9946;10019;1799;1800;4194;15278;57120;9848;61775;59457;27240;57121;15342;96222;4086;4085;5849;1801;1802;14751;12199;12205;122056;34585;47533;44514;15301;63974;68321;13836;28910;16618;16619;44771;55395;55396;14828;15474;23764;15461;15475;13770;15476;15463;15462;15477;15478;15479;15480;15481;15482;15483;15484;15485;23765;33539;16684;21117;14298;49006;15307;15308;15309;5854;15310;14822;42681;47534;27296;28694;4081;95585;4584;29405;20825;20826;20827;20828;57076;5470;609;15214;26240;15217;95620;107541;107516;15366;107530;16041;14059;27200;69955;20167;133011;15367;15368;27292;27293;15377;44380;102267;15369;108583;15370;92291;108582;108581;131391;81697;80199;49656;80204;80205;80206;81645;80202;80203;80207;80210;80211;80212;131390;81646;80208;81647;80209;9924;80213;80214;54992;80217;80218;80219;80222;80220;80221;29781;76275;80224;80225;15093;80228;80229;84678;80226;32801;80230;59836;80231;80232;15374;15375;27330;44510;90782;107536;107531;64257;27022;27023;15459;15460;21001;15458;33580;45321;50055;15486;15487;45317;59172;15488;34900;64256;49928;54797;15378;22333;15379;15380;15381;90;34221;50753;80728;21955;21956;120858;119637;50605;15454;15455;15456;46003;3866;88536;107526;107535;107538;67539;29164;15206;15216;26257;29168;113773;15372;30783;30784;40575;15221;15222;15223;85459;15373;82347;60;175;10744;81618;98113;11022;15346;52308;42634;131389;14212;66376;15327;15328;24982;15324;15239;15240;22331;15422;24991;50754;129805;15316;50755;15317;24990;98112;15361;15965;15964;81619;15382;81620;81621;81649;84679;84680;15326;81622;81623;26258;26259;75138;131394;81624;131396;81625;26253;18570;131392;81626;26238;38520;81627;80929;26256;26254;26244;42161;15189;26239;26394;26395;26241;11035;81628;26247;15321;52315;129801;33601;15427;15430;82348;123626;15385;50746;50751;15386;15387;15388;123582;123579;123583;15389;123578;123580;123577;123581;64258;15390;50747;15433;15391;15392;15393;15395;15489;15490;65629;53079;57507;46;47;1200;59511;101640;1240;8786;14268;14267;98039;98040;40861;15298;15313;98038;129800;121271;15440;26286;483;38096;15303;15304;15305;15306;19050;29166;55212;486;46002;92595;40857;74915;15399;54768;15400;7168;15401;20920;123539;7169;14269;15204;66214;81629;96158;40858;34263;48472;27173;27174;27175;15257;15258;15259;15263;15264;15398;15410;15411;81695;81630;27558;15300;75986;27256;15265;15312;15314;33655;33659;40865;129802;15491;15210;1498;15492;15493;15494;1845;15211;80772;26248;26250;26255;26251;26261;55211;26262;27171;27172;24454;15279;84415;57084;15280;27243;15281;15282;15283;15
Ultra Librarian 3D Model Ultra Librarian 38GFZSJ30E CAD Model

Description

NULL

You May Also Be Interested in

Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess