EN
  • EN
  • DE

170H0236

Part No 170H0236
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSE W/MICROSWTCH 2A 250V TYPE T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Micro Switch
For Use With/Related Products Fuse; Zilox
Ultra Librarian 3D Model Ultra Librarian 170H0236 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
INSULATION NUT W/ LOCKING HOOK
Need more? Email Us
Schurter Inc.
SCREW COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
COVER FOR MAXIHOLDER 152001.
Need more? Email Us
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR KNOB ONLY
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE IP54 SLOTTED
Need more? Email Us
Schurter Inc.
COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us
Siemens
TRML KIT FOR MCS SW STND LUG 6AW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess