EN
  • EN
  • DE

15288-ST

Part No 15288-ST
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK DISCONNECT 6-16AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Disconnect
Number of Positions 3
Number of Levels 1
Terminal - Width 43.2mm
Termination Style Screw
Current - UL 65 A
Voltage - UL 600V
Wire Gauge or Range - AWG 6-16 AWG
Wire Gauge or Range - mm2 1.5-16mm²
Color White
Ultra Librarian 3D Model Ultra Librarian 15288-ST CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
DIN RAIL 35MMX7MM SLOTTED 39\
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX7.5MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
DIN RAIL 32MMX15MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-16
Need more? Email Us
Omron
TERMBLK SCREW 35MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
DIN RAIL SLOTTED ALUMINUM 2.5\
Need more? Email Us
Eaton Bussmann
DIN RAIL 15MMX5.5MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 1M
Need more? Email Us
Eaton Bussmann
CUT NFTA72 IN HALF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess