EN
  • EN
  • DE

15188-3S

Part No 15188-3S
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK DISCONN 12-26AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Disconnect
Number of Positions 3
Number of Levels 1
Terminal - Width 30.2mm
Termination Style Screw
Current - UL 30 A
Voltage - UL 600V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 1.5-4mm²
Features Locking Mechanism
Color White
Ultra Librarian 3D Model Ultra Librarian 15188-3S CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 2:2 1TIER
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THROUGH GRAY
Lowest to $3.2670
Omron
GRD TB PUSHIN 1.5MM 1:2 1TIER
Need more? Email Us
Omron
TERMBLK SCREW 35MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUMINUM
Need more? Email Us
Eaton Bussmann
MOUNTING RAIL AL 72
Need more? Email Us
Omron
TB SCREW 16MM 1:1 1TIER BLUE
Need more? Email Us
Eaton Bussmann
DIN RAIL SLOTTED ALUMINUM 2.5\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess