EN
  • EN
  • DE

11675-10

Part No 11675-10
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DISTRIB BLOCK 10POS 40A 250V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Power Distribution Block
Number of Poles 10
Line Side Connections Per Pole 1
Load Side Connections Per Pole 3
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 8-14 AWG CU
Voltage - Rated 250 V
Current Rating (Amps) 40 A
Ultra Librarian 3D Model Ultra Librarian 11675-10 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR DIST BLK 3POS 310A 600V 15PK
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 2POS 380A 600V
Need more? Email Us
Eaton Bussmann
POWER SPLICER BLOCK 3POS 600V
Need more? Email Us
Eaton Bussmann
PWR DIST BLK 1POS 310A 600V 24PK
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 1POS 380A 600V
Need more? Email Us
Eaton Bussmann
PWR DIST BLK 1POS 310A 600V 24PK
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 2POS 255A 600V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess