EN
  • EN
  • DE

10D16

Part No 10D16
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 10A 500VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 10A
Voltage Rating - AC 500 VAC
Response Time Slow Blow
Applications Electrical, Industrial
Features Indicating
Class D
Breaking Capacity @ Rated Voltage 50kA
Package / Case Cartridge, Non-Standard
Size / Dimension 0.520" Dia x 1.969" L (13.20mm x 50.00mm)
Ultra Librarian 3D Model Ultra Librarian 10D16 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BATTERY PROTECTOR 50V 45A
Lowest to $8.7313
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Schurter Inc.
10A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 200MA 250VAC/DC AXL
Lowest to $5.7914
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 8V 12A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess