EN
  • EN
  • DE

1025HC40-RTR

Part No 1025HC40-RTR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MT 40A 250VAC 72VDC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection >Fuses
Mfr Eaton - Electronics Division
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Mounting Type Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 40 A
Voltage Rating - AC 250 V
Voltage Rating - DC 72 V
Response Time Fast Blow
Ultra Librarian 3D Model Ultra Librarian 1025HC40-RTR CAD Model

Description

  • Fast-acting performance
  • Highest available current rating in a traditional SMD fuse
  • Higher I2 t than the leading competitors in the same package, allowing for higher inrush currents and fewer nuisance openings 
  • UL Recognized for US and Canada PSE certified (20 A – 30 A) 
  • RoHS compliant, lead free and halogen free construction 
  • Operating temperature of -55 °C to +125 °C ensuring protection in harsh climates 
  • 72 Vdc rating on the 20 A thru 40 A make this ideal for protection of telecom circuits

You May Also Be Interested in

Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4087 $51.2696
20+ $5.2584 $105.1680
30+ $5.0941 $152.8230
41+ $4.9297 $202.1177
53+ $4.7654 $252.5662
71+ $4.2725 $303.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess