EN
  • EN
  • DE

1025FA1-R

Part No 1025FA1-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BOARD MNT 1A 250VAC 125VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 1A
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 1.75
Approvals CSA, UL
Nominal Cold Resistance 0.3 Ohm
Win Source Part Number 051904-1025FA1-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1025FA1-R CAD Model

Description

Product Overview

The 1025FA1-R is a high-performance component known for its exceptional precision and consistency. It’s ideal for applications requiring meticulous performance and accuracy.

Features and Benefits

  • Exceptional precision for enhanced accuracy.
  • Consistent performance under various operational conditions.
  • Highly dependable and easy to integrate.

Applications

  • Test and measurement equipment
  • Advanced scientific instruments
  • Telecommunications
  • Precision electronic projects

Additional details: This component is designed to operate seamlessly in high-stakes environments, ensuring stability and reliability in every use case.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess