EN
  • EN
  • DE

100LEC

Part No 100LEC
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE 100A 240V AC TYPE T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Electrical, Specialty Fuses
Mfr Eaton Bussmann
Series LEC
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 3156-100LEC
Ultra Librarian 3D Model Ultra Librarian 100LEC CAD Model

Description

100LEC Electronic Component

The 100LEC component is engineered for performance excellence, offering unparalleled reliability and versatility. Its advanced features make it suitable for numerous high-tech applications.

  • Applications/Projects:
    • LED Lighting Systems
    • Power Supply Modules
    • Renewable Energy Systems
    • Smart Home Devices
  • Features and Benefits:
    • Enhanced energy efficiency for energy-conscious solutions
    • Durable construct for long-term reliability
    • Compact size to facilitate seamless integration
    • Wide operational voltage range
  • Additional Details: Particularly beneficial in projects emphasizing environmental sustainability and cost-effectiveness.

You May Also Be Interested in

Eaton Bussmann
FUSE 125A 2500V 1/210 AR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 80A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us
Eaton Bussmann
BUSS CABLE LIMITER
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 65A 15.5KVAC
Need more? Email Us
Eaton Bussmann
2.54 Max Kv, Sealed Cls,
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 15.5KVAC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2959 $67.7754
13+ $9.2689 $120.4957
20+ $8.9790 $179.5800
27+ $8.6891 $234.6057
35+ $8.3992 $293.9720
47+ $7.5306 $353.9382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess