EN
  • EN
  • DE

100KTH2

Part No 100KTH2
Manufacturer Eaton Bussmann
Catalog Fuses
Description 100AMP 1200V AC 1100V DC TRACTIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 100 A
Voltage Rating - AC 1.2 kV
Response Time Fast Blow
Package / Case Cylindrical, Blade Terminals
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian 100KTH2 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess