EN
  • EN
  • DE

059-0149

Part No 059-0149
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 15A 440VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 15A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cartridge, Non-Standard
Size / Dimension 0.657" Dia x 1.480" L (16.70mm x 37.60mm)
Ultra Librarian 3D Model Ultra Librarian 059-0149 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE 500V 400A 1FU/115 AR EV
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 350A 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.5KA 800V RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE 125A 2500V 1/210 AR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 65A 15.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 15.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess