EN
  • EN
  • DE

059-0115

Part No 059-0115
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description 1A 440V AC SIZE 1 JOINT SERVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 1A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Approval Agency CE
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.471" Dia x 1.335" L (11.96mm x 33.90mm)
Ultra Librarian 3D Model Ultra Librarian 059-0115 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
3A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 20A 1KVDC 5AG
Lowest to $19.3049
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess