EN
  • EN
  • DE

059-0109

Part No 059-0109
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 1A 440VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 1 A
Voltage Rating - AC 440 V
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 33kA
Size / Dimension 0.251\
Ultra Librarian 3D Model Ultra Librarian 059-0109 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess