EN
  • EN
  • DE

012-0140

Part No 012-0140
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE BRD MNT 30A 440VAC CYLINDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Board Mount
Current Rating (Amps) 30A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.471" Dia x 1.335" L (11.96mm x 33.90mm)
Ultra Librarian 3D Model Ultra Librarian 012-0140 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE 20A 2000V 1 SKN/246 GDC DC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.4KA 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.5KA 800V RECT
Need more? Email Us
Eaton Bussmann
FUSE 630A -UL / 600A- IEC 1000V
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 25KVAC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1KA 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 5.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 65A 15.5KVAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess