EN
  • EN
  • DE

011-9679

Part No 011-9679
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE BRD MNT 20A 440VAC CYLINDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Board Mount
Current Rating (Amps) 20A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.471" Dia x 1.335" L (11.96mm x 33.90mm)
Ultra Librarian 3D Model Ultra Librarian 011-9679 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 25A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE 125A 2500V 1/210 AR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
BUSS CABLE LIMITER
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE 600A 1000V 3L PV BOLT-IN VE
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess