EN
  • EN
  • DE

MPC5GDW12.0

Part No MPC5GDW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR GREEN 2.1V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 568nm
Viewing Angle 45°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567602-MPC5GDW12.0
Ultra Librarian 3D Model Ultra Librarian MPC5GDW12.0 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
INDICATOR 10MM FIXED HI GRN 220V
Need more? Email Us
Apem Inc.
INDICATOR 12V 8MM PROMINENT RED
Need more? Email Us
Bivar Inc.
LED PANEL INDICATOR RED 2.1V
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 12MM SNAP 12VAC/DC STK
Need more? Email Us
Apem Inc.
INDICATOR 110V 8MM FLUSH RED
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
Dialight
INCAND. DATALITE
Need more? Email Us
Mallory Sonalert Products Inc.
LED BLU 8MM NUT 3VAC/DC STK
Need more? Email Us
Bulgin
LED PANEL INDICATOR YLW 2.1V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess