EN
  • EN
  • DE

ETA6020D2G-T/U

Part No ETA6020D2G-T/U
Manufacturer E-T-A
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1117288-ETA6020D2G-T/U
Categories Custom Parts
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETA6020D2G-T/U CAD Model

Description

The ETA6020D2G-T/U is a precision electronic circuit breaker designed for equipment protection. This device provides reliable overload and short-circuit protection, safeguarding sensitive electronic components and systems. The ETA6020D2G-T/U features precise tripping characteristics, ensuring accurate and consistent protection performance. This resettable circuit breaker enhances system uptime and reduces the need for manual intervention.

Applications:

  • Industrial Automation Equipment: Protecting control systems, PLCs, and other automated machinery.
  • Power Supplies: Safeguarding power supplies from overload and short-circuit conditions.
  • Medical Equipment: Ensuring the reliable operation of medical devices by protecting against electrical faults.
  • Telecommunications Equipment: Protecting network infrastructure and communication systems.
  • Transportation Systems: Providing circuit protection in automotive, aerospace, and railway applications.

Features:

  • Precise Overload Protection: Accurately detects and responds to overload conditions, preventing damage to equipment.
  • Short-Circuit Protection: Provides rapid protection against short-circuit faults, minimizing the risk of fire and equipment damage.
  • Resettable Design: Allows for easy resetting after a fault condition, reducing downtime and maintenance costs.
  • High Interrupt Capacity: Capable of interrupting high fault currents, ensuring reliable protection in demanding applications.
  • Compact Size: Space-saving design allows for easy integration into various equipment configurations.

Benefits:

  • Enhanced Equipment Reliability: Protects electronic equipment from electrical faults, increasing product lifespan and reliability.
  • Reduced Downtime: Minimizes downtime by quickly interrupting fault currents and allowing for easy resetting.
  • Improved Safety: Protects personnel and equipment from electrical hazards, ensuring a safe working environment.
  • Cost Savings: Reduces the need for costly repairs and replacements caused by electrical faults.
  • Compliance: Helps meet industry standards for circuit protection, ensuring product compliance and market acceptance.

Additional Details:

The ETA6020D2G-T/U is available in various current ratings and voltage configurations. It is crucial to consult the datasheet for specific electrical characteristics, tripping curves, and installation instructions. This device is designed to be RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

Hanrun
Lowest to $0.9938
Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess