Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking ON OFF, Vertical
Termination Style Solder Lug
Panel Cutout Dimensions Rectangular - 19.40mm x 13.00mm
Temperature Range - Operating -30°C ~ 65°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1558849-R1966ABLKBLKIS
Ultra Librarian 3D Model Ultra Librarian R1966ABLKBLKIS CAD Model

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VADAA606-7JZ00-000
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 15A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for V1B2AJ0C-A9C9P-100
TE Connectivity
SWITCH ROCKER SPST 10A
Need more? Email Us
ECAD model for PRGSA1-16F-BR000
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 15A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for VA51L10C-ARC00-000
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VADBBT0B-G1CM7-200
Carling Technologies
SWITCH ROCKER / Rocker Switch SPDT 15A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for L14B1S001-AZZ00-000
CW Industries
SWITCH ROCKER DPDT 13A 125V
Need more? Email Us
ECAD model for GRS-4023A-0009
TE Connectivity
SWITCH ROCKER DPST 16A
Need more? Email Us
ECAD model for PRFDD1-16F-BB000
E-SWITCH
SWITCH ROCKER DPST-NO 20A 125V
Need more? Email Us
ECAD model for R5FBLKBLKFF0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention