EN
  • EN
  • DE

PBH2UEESNPNAGX

Part No PBH2UEESNPNAGX
Manufacturer E-Switch
Catalog Pushbutton Switches
Description SWITCH PUSH DPDT 0.1A 30V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr E-Switch
Series PBH
Package Bulk
Product Status Active
Mounting Type Through Hole, Right Angle
Type Standard
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 30 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Color - Actuator/Cap White
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style PC Pin
Ingress Protection -
Features -
Panel Cutout Dimensions -
Temperature Range - Operating -20°C ~ 70°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number PBH2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9033
Win Source Part Number 1376200-PBH2UEESNPNAGX
Ultra Librarian 3D Model Ultra Librarian PBH2UEESNPNAGX CAD Model

Description

The E-Switch PBH Pushbutton Switch is a reliable and versatile switch suitable for various applications.

  • Temperature Range: -20°C to 70°C
  • Mounting Type: Through Hole, Right Angle
  • Current Rating: 100mA (DC)
  • Voltage Rating: 30V DC
  • Circuit: DPDT
  • Switch Function: on-on
  • Actuator Type: Plunger for Cap
  • Actuator/Cap Color: White

You May Also Be Interested in

E-SWITCH
SWITCH PUSHBUTTON DPST 2A 36V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON 4PST 2A 36V
Need more? Email Us
Schneider Electric
PUSH BUTTON 600VAC 10A 30MM T-K
Need more? Email Us
Schneider Electric
HARMONY XB5, PUSHS BUTTON RESET
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPDT 8A 125V
Need more? Email Us
Schneider Electric
COMPLETE ILLUMINATED PUSH BUTTON
Need more? Email Us
Schneider Electric
HARMONY XB4, ILLUMINATED PUSH BU
Need more? Email Us
Schneider Electric
PUSH BUTTON 600VAC 10A 30MM T-K
Need more? Email Us
Schneider Electric
COMPLETE PUSH BUTTON, HARMONY XB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess