EN
  • EN
  • DE
Part No 7150
Manufacturer Dremel
Catalog Tools
Description 7150 DIAMOND POINT SET (7103 & 7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Accessories
Mfr Dremel
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8207.90.4500
Win Source Part Number 857069-7150
Ultra Librarian 3D Model Ultra Librarian 7150 CAD Model

Description

The Brady House Vacuum Label is a pre-printed label designed for labeling house vacuum systems from Brady Corporation.

  • Legend Color: White
  • Background Color: Green
  • Material: Vinyl
  • Length: 14.000" (355.60mm)
  • Width: 2.250" (57.15mm)
  • Package: Bulk
  • Standard Package: 1 piece

You May Also Be Interested in

Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess