EN
  • EN
  • DE

MAL214251479E3

Part No MAL214251479E3
Manufacturer Draloric
Catalog Capacitors
Description CAP ALUM 47UF 20% 50V RADIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 142 RHS
Packaging Bulk
Part Status Active
Capacitance 47 μF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 2500 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 180 mA @ 10 kHz
Lead Spacing 0.098" (2.50mm)
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian MAL214251479E3 CAD Model

You May Also Be Interested in

Xiamen Faratronic Co., Ltd
470nF ±10% 305V Safety Capacitor X2 Through Hole,P=22.5mm
Lowest to $0.1760
Sincerity Technology
220nF ±10% 275V Safety Capacitor X2 Through Hole,P=10mm
Lowest to $0.1099
Murata Electronics North America
CAP CER 2.2UF 50V X7T 0805
Lowest to $0.2209
Xiamen Faratronic Co., Ltd
100nF ±10% 275V Safety Capacitor Through Hole,P=15mm
Lowest to $0.1153
Murata Electronics North America
CAP CER 82PF 50V C0G/NP0 0201
Lowest to $0.0040
Dongguan Keya Electronics Technology Co., Ltd.
2.2uF ±10% 310V 350V 380V Safety Capacitor X2 Through Hole,P=22.5mm
Lowest to $0.4106
Murata Electronics North America
CAP CER .1UF 6.3V X7T 01005
Need more? Email Us
Dongguan Keya Electronics Technology Co., Ltd.
22nF ±10% 310V 350V 380V Safety Capacitor X2 Through Hole,P=10mm
Lowest to $0.0552
Murata Electronics North America
CAP CER 51PF 50V C0G/NP0 0201
Lowest to $0.0098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,578 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess