EN
  • EN
  • DE

MAL203026109E3

Part No MAL203026109E3
Manufacturer Draloric
Catalog Capacitors
Description CAP ALUM 10UF 25V AXIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 030 AS
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 10 μF
Tolerance -10%, +50%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 22.3Ohm @ 100Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Applications General Purpose
Ripple Current @ Low Frequency 50 mA @ 100 Hz
Ripple Current @ High Frequency 65 mA @ 10 kHz
Impedance 9 Ohms
Size / Dimension 0.177" Dia x 0.394" L (4.50mm x 10.00mm)
Mounting Type Through Hole
Package / Case Axial, Can
Ultra Librarian 3D Model Ultra Librarian MAL203026109E3 CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.4554
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
Panasonic
CAP ALUM 100UF 20% 80V SMD
Lowest to $1.1642
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2125
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0660 $52.1220
40+ $2.5157 $100.6280
62+ $2.4370 $151.0940
85+ $2.3584 $200.4640
110+ $2.2798 $250.7780
147+ $2.0440 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 975 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess